Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.44
|
48
in stock
|
Buy Now | |
TE Store
from US$9.27
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$14.81
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$14.49
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
48
in stock
|
Buy Now | |
Avnet America
from US$7.52
|
-
|
Buy Now | |
RS Americas
from US$8.56
|
-
|
Buy Now | |
Boersig
from US$8.61
|
-
|
Buy Now | |
Farnell
from US$10.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shield Plating Material | Tin |
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Rows | 2 |
Pre-Assembled | No |
Number of Positions | 9 |
Preloaded | Yes |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Cable Diameter (Max) | 11.56mm, .455in |
Solid Wire Size | 26 – 22AWG, .13 – .32mm² |
Cable Outside Diameter | 4.19 – 11.56mm, .165 – .455in |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Insulation Diameter | 4.19 – 11.56mm, .165 – .455in |
Centerline (Pitch) | .054in, 1.38mm |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Angle | Straight |
Mating Connector Lock Type | Mounting Holes |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Shell Size | 1 |
Connector Style | Plug |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grade | Standard |
Grounding Indents | With |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Type | Front Metal Shell |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 HDE PMOLD PLUG, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 747515-7 | Internal Number: 747515-7 | TE Connectivity | TE Store |
D-Sub Standard Conn Dsub E09P Idc 26-22Awg Kit Rohs Compliant: Yes |Amp Te Connectivity 747515-7 | Newark Electronics |
D-Sub Standard Conn DSUB E09P IDC 26-22AWG KIT | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 09 HDE PMOLD PLUG | Distrelec |
Conn D-Subminiature PIN 9 POS 2.76mm Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
09 HDE PMOLD PLUG, LEAD FREE, IDC D-Sub Connectors | TE Connectivity 747515-7 | RS Americas |
Where can I find additional details, specifications and documents for a 747515-7?
Additional datasheets, footprints and schematics for 747515-7 are listed on our Part Details page. You can also find images and similar parts to 747515-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747515-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747515-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747515-7 fall under?
The 747515-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747515-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747515-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 747515-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747515-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 747515-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747515-7 often in real-time on the comparison pages.
What if I can't find stock of 747515-7?
You can fill out our help required form which you can use to request a quote for 747515-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.