Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.52
|
324
in stock
|
Buy Now | |
TE Store
from US$7.73
|
567
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
324
in stock
|
Buy Now | |
element14
from US$5.87
|
324
in stock
|
Buy Now | |
Heilind Electronics
from US$6.58
|
317
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.58
|
105
in stock
|
Buy Now | |
Future Electronics
from US$5.19
|
-
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
RS Americas
from US$7.52
|
-
|
Buy Now | |
Boersig
from US$5.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Connectors can be made available with clinch nuts, contact AMP Incorporated |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector Style | Plug |
Shell Size | 1 |
Shielded | Yes |
09 HDE MS PLUG,26-30,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 30 – 26 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Plug 30 – 26 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745492-7 | Internal Number: 1-745492-7 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG | element14 |
09 HDE MS PLUG26-30LEAD FREE | Heilind Electronics |
HDE20 Series 9 Position Plug Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm IDT ST Panel Mount 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 9Pos, STR, HDE-20Series, IDC, 30-26AWG, FullMetalShell | TE Connectivity 1-745492-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-745492-7?
Additional datasheets, footprints and schematics for 1-745492-7 are listed on our Part Details page. You can also find images and similar parts to 1-745492-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745492-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745492-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745492-7 fall under?
The 1-745492-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745492-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745492-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745492-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745492-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1-745492-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745492-7 often in real-time on the comparison pages.
What if I can't find stock of 1-745492-7?
You can fill out our help required form which you can use to request a quote for 1-745492-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.