Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.53
|
222
in stock
|
Buy Now | |
TE Store
from US$14.56
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$12.65
|
100
in stock
|
Buy Now | |
element14
from US$13.33
|
100
in stock
|
Buy Now | |
TTI Europe
from US$8.48
|
100
in stock
|
Buy Now | |
Farnell
from US$8.85
|
100
in stock
|
Buy Now | |
RS Americas
from US$16.92
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.04
|
-
|
Buy Now | |
Boersig
from US$11.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shield Material | Steel |
Color | Black |
Shield Plating Material | Tin |
Shell Plating Material | Tin |
Pre-Assembled | No |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Cable Insulation Diameter | .19 – .375in, 4.83 – 9.53mm |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .06in, 1.52mm |
Cable Outside Diameter | 4.83 – 9.53mm, .19 – .375in |
Accepts Cable Diameter (Max) | .375in, 9.53mm |
Solid Wire Size | .13 – .32mm², 26 – 22AWG |
Centerline (Pitch) | 2.77mm, .109in |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 4-40 |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mounting Angle | Straight |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shielded | Yes |
Connector Style | Plug |
Shell Size | 1 |
Sealable | No |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Grade | Standard |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Enclosure Material | PVC |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 SHLDG ENCL PLUG,LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-747944-5 | Internal Number: 1-747944-5 | TE Connectivity | TE Store |
HDE 20 IDC Plug 9way + enclosure | RS |
D Sub Conn, Plug, De, Idc/Idt Rohs Compliant: Yes |Amp Te Connectivity 1-747944-5 | Newark Electronics |
D SUB CONN, PLUG, DE, IDC/IDT | element14 |
09 D-SUB CONNECTOR ENCLOSURE | TTI Europe |
Conn, D-Sub, Cable Plug, 9Pos, STR, HDE-20Series, IDC, 26-22AWG, FrontMetalShell | TE Connectivity 1-747944-5 | RS Americas |
Conn D-Subminiature PIN 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a 1-747944-5?
Additional datasheets, footprints and schematics for 1-747944-5 are listed on our Part Details page. You can also find images and similar parts to 1-747944-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747944-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747944-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747944-5 fall under?
The 1-747944-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747944-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747944-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747944-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747944-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 1-747944-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747944-5 often in real-time on the comparison pages.
What if I can't find stock of 1-747944-5?
You can fill out our help required form which you can use to request a quote for 1-747944-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.