Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1221B209 |
Prices starting from US$3.56
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.13
|
737
in stock
|
Buy Now | |
TE Store
from US$4.91
|
815
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
737
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
737
in stock
|
Buy Now | |
Farnell
from US$5.44
|
590
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
Sager
from US$4.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Color | Gray |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
Preloaded | Yes |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Thermoplastic PBTP |
Housing Color | Gray |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
PCB Mount Retention | With |
Mounting Hole Diameter | .12in, 3.1mm |
Panel Mount Feature | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Straps | Without |
Profile | Eurostyle |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Footprint | .371in, 9.43mm |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V23529B1221B209=SUB D 2 Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Eurostyle & Right Angle & 2.74Mm | Part Number: 5-1393480-5 | Internal Number: 5-1393480-5 | Alias Number: V23529B1221B209 | TE Connectivity | TE Store |
D-Sub Standard Connectors V23529B1221B209 Sub D 2 |Amp Te Connectivity 5-1393480-5 | Newark Electronics |
D-Sub Standard Connectors V23529B1221B209 SUB D 2 | Rapid Electronics |
D SUB CONN, 9POS R/A RCPT, DE, SOLDER | Farnell |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5-1393480-5?
Additional datasheets, footprints and schematics for 5-1393480-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393480-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393480-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393480-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393480-5 fall under?
The 5-1393480-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1393480-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393480-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393480-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393480-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5-1393480-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393480-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393480-5?
You can fill out our help required form which you can use to request a quote for 5-1393480-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.