Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
1,351
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
1,351
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
549
in stock
|
Buy Now | |
TE Store
from US$3.40
|
484
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
250
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
250
in stock
|
Buy Now | |
element14
from US$4.10
|
15
in stock
|
Buy Now | |
Farnell
from US$4.09
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$2.90
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.90
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$1.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Eyelet Material | Brass |
Eyelet Plating Material | Tin |
Shell Material | Steel |
Shell Plating Material | Tin |
Insert Material | Zinc |
Post Size | .026in, .66mm |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.58mm, .062in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention Type | Inserts |
Mating Connector Lock Type | Mounting Holes |
Boardlock Material | Copper Alloy |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Boardlock Plating Material | Tin |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 130 |
Packaging Method | Tray |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Indents | Without |
Sealable | No |
Grounding Straps | With |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Grounded | No |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
5747844-2 Rohs Compliant: Yes |Amp Te Connectivity 5747844-2 | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
D-sub Connector, Socket, 9 Pos, Right Angle, Shell Size 1, Grounding Strap, PCB | TE Connectivity 5747844-2 | RS Americas |
09 MSFL RCPT RA 318 (FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747844-2 | Internal Number: 5747844-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09S RA318 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
D SUB CONN, R/A RCPT, DE, SOLDER | element14 |
09 MSFL RCPT RA 318 (FMBL) | Heilind Electronics |
AMPLIMITE HD-20 d-sub PCB socket, 9 way | RS |
HD20 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 5747844-2?
Additional datasheets, footprints and schematics for 5747844-2 are listed on our Part Details page. You can also find images and similar parts to 5747844-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747844-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747844-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747844-2 fall under?
The 5747844-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747844-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747844-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747844-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747844-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Rapid Electronics have stock available or on a lead time for 5747844-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747844-2 often in real-time on the comparison pages.
What if I can't find stock of 5747844-2?
You can fill out our help required form which you can use to request a quote for 5747844-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.