Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Thermoplastic |
---|---|
Post Size | .64mm, .025in |
Shell Material | Steel |
Plastic | No |
Shell Plating Material | Tin |
Number of Positions | 9 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Screws |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 140 |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Footprint | .454in, 11.53mm |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 1 |
Product Type | Connector |
Connector System | Board-to-Board |
Profile | Standard |
Grounded | No |
Grounding Straps | Without |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT RA/MS 454 Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745438-4 | Internal Number: 5745438-4 | TE Connectivity | TE Store |
09 Rcpt Ra/Ms 454 |Amp Te Connectivity 5745438-4 | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
09 RCPT RA/MS 454, PCB D-Sub Connectors | TE Connectivity 5745438-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5745438-4?
Additional datasheets, footprints and schematics for 5745438-4 are listed on our Part Details page. You can also find images and similar parts to 5745438-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745438-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745438-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745438-4 fall under?
The 5745438-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745438-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745438-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745438-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745438-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5745438-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745438-4 often in real-time on the comparison pages.
What if I can't find stock of 5745438-4?
You can fill out our help required form which you can use to request a quote for 5745438-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.