Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.81
|
2,462
in stock
|
Buy Now | |
element14
from US$3.71
|
2,462
in stock
|
Buy Now | |
Farnell
from US$3.90
|
2,462
in stock
|
Buy Now | |
TTI Europe
from US$2.59
|
1,690
in stock
|
Buy Now | |
TE Store
from US$5.62
|
913
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
456
in stock
|
Buy Now | |
Heilind Electronics
from US$4.18
|
166
in stock
|
Buy Now | |
Rapid Electronics
from US$5.12
|
145
in stock
|
Buy Now | |
Distrelec
from US$4.98
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.18
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$6.79
|
25
in stock
|
Buy Now | |
RS Americas
from US$3.80
|
15
in stock
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Post Size | .66mm, .026in |
Eyelet Plating Material | Tin |
Female Screwlock Plating Material | Clear Chromate |
Insert Material | Zinc |
Plastic | No |
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.58mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Screw |
Mating Retention | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .125in, 3.18mm |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tray |
Packaging Quantity | 130 |
Grounding Indents | Without |
Profile | Standard |
Grounding Straps | With |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Footprint | .318in, 8.08mm |
Connector System | Board-to-Board |
Shell Size | 1 |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Front Metal Shell |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Rcpt, De-9, Th | Newark Electronics |
D SUB CONNECTOR, RCPT, DE-9, TH | element14 |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | Farnell |
09P DSUB FMALE RIGHT ANGLE | TTI Europe |
09 MSFL RCPT RA 318 (SL,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745781-6 | Internal Number: 5745781-6 | TE Connectivity | TE Store |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20 Series, 9 Contacts, DE, Solder | Avnet America |
09 MSFL RCPT RA 318 (SLFM) | Heilind Electronics |
D-Sub Standard Connectors RECP FRNT MTL SHL 9P | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
AMPLIMITE HD-20 Series,9Way Right Angle Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 5745781-6 | RS Americas |
HD20 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 5745781-6?
Additional datasheets, footprints and schematics for 5745781-6 are listed on our Part Details page. You can also find images and similar parts to 5745781-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745781-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745781-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745781-6 fall under?
The 5745781-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745781-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745781-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745781-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745781-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for 5745781-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745781-6 often in real-time on the comparison pages.
What if I can't find stock of 5745781-6?
You can fill out our help required form which you can use to request a quote for 5745781-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.