Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.55
|
No stock
|
Buy Now | |
TE Store
from US$13.35
|
418
in stock
|
Buy Now | |
Avnet America
from US$9.88
|
273
in stock
|
Buy Now | |
Heilind Electronics
from US$12.49
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.49
|
1
in stock
|
Buy Now | |
RS Americas
from US$11.58
|
-
|
Buy Now | |
Farnell
from US$14.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Insert Material | Thermoplastic |
Plastic | No |
Shell Plating Material | Tin |
Post Size | .64mm, .025in |
Number of Positions | 9 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Nylon GF, PBT GF |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
Clinch Nut Plating Material | Zinc |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Clinch Nut Material | Steel |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Sealable | No |
Profile | High |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Grounding Straps | Without |
Grounding Indents | Without |
Connector Style | Receptacle |
Product Type | Connector |
Termination Post Length | 4.78mm, .188in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT SP/MS CNUT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5747190-4 | Internal Number: 5747190-4 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 RCPT SP/MS CNUT | Heilind Electronics |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
09 RCPT SP/MS CNUT, PCB D-Sub Connectors | TE Connectivity 5747190-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5747190-4?
Additional datasheets, footprints and schematics for 5747190-4 are listed on our Part Details page. You can also find images and similar parts to 5747190-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747190-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747190-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747190-4 fall under?
The 5747190-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747190-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747190-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747190-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747190-4 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5747190-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747190-4 often in real-time on the comparison pages.
What if I can't find stock of 5747190-4?
You can fill out our help required form which you can use to request a quote for 5747190-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.