747836-6 D-Shaped Connectors by TE Connectivity

09 MSFL RCPT RA 590 (SL,FM,BL)

Status: Active
Series: -
RoHS: Unknown
Aliases: 650-1278-01
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.74
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.48
422
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.88
23
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.40
23
in stock
Buy Now
Logo for Avnet America
Avnet America
-
422
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.74
-
Buy Now
Logo for Boersig
Boersig
from US$3.66
-
Buy Now
Logo for TE Store
TE Store
from US$4.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Female Screwlock Plating Material Clear Chromate
Eyelet Material Brass
Shell Plating Material Tin
Plastic No
Post Size .026in, .66mm
Female Screwlock Material Zinc
Insert Material Zinc
Eyelet Plating Material Tin
Shell Material Steel
Preloaded Yes
PCB Mount Orientation Right Angle
Number of Rows 2
Number of Positions 9
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Shape & Form Round
PCB Thickness (Recommended) .062in, 1.57mm
Housing Color Black
Centerline (Pitch) 2.74mm, .108in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Approved Standards UL E28476
Zugelassene Standards UL E28476
Boardlock Plating Material Tin-Lead
Boardlock Material Copper Alloy
Mounting Hole Diameter .125in, 3.18mm
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole
PCB Mount Retention Type Boardlock
Panel Mount Feature Without
Mating Connector Lock Type Female Screwlocks, Fixed
Mating Connector Lock With
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tube
Packaging Quantity 17
Shell Type Front Metal Shell
Connector System Board-to-Board
Connector Style Receptacle
Grounding Indents Without
Sealable No
Shell Size 1
Row-to-Row Spacing .112 in, 2.84 mm
Connector & Contact Terminates To Printed Circuit Board
Footprint 14.99mm, .59in
Profile Standard
Product Type Connector
Grounding Straps With
Termination Post Length 3.18mm, .125in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

747836-6 Rohs Compliant: No |Amp Te Connectivity 747836-6 | Newark Electronics
D-Sub Standard Connectors HD-20 9P SOCKET | Rapid Electronics
TE Connectivity 09 MSFL RCPT RA 590 (SL FM BL) D Subminiature Connector 9 Contact(s) Female Solder Terminal %234-40 Receptacle | Distrelec
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America
HD20 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics
09 MSFL RCPT RA 590 (SL, FM, BL), PCB D-Sub Connectors | TE Connectivity 747836-6 | RS Americas
Special Order: 09 MSFL RCPT RA 590 (SL,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 747836-6 | Internal Number: 747836-6 | Alias Number: 650-1278-01 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 747836-6?

Additional datasheets, footprints and schematics for 747836-6 are listed on our Part Details page. You can also find images and similar parts to 747836-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 747836-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747836-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 747836-6 fall under?

The 747836-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 747836-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 747836-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 747836-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 747836-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 747836-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 747836-6 often in real-time on the comparison pages.

What if I can't find stock of 747836-6?

You can fill out our help required form which you can use to request a quote for 747836-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay