Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
Future Electronics
from US$1.84
|
4,400
in stock
|
Buy Now | |
TE Store
from US$4.16
|
1,144
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
RS Americas
from US$4.79
|
-
|
Buy Now | |
Boersig
from US$3.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Post Size | .7mm |
Plastic | No |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
Number of Positions | 9 |
Preloaded | Yes |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel or Gold over Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | DIN 41652 |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Boardlock Material | Phosphor Bronze |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 55 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Connector System | Cable-to-Board |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Footprint | 10.31mm, .406in |
Shell Type | Front Metal Shell |
Profile | Standard |
Grounding Indents | Without |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9 Position D-Sub Receptacle, Female Sockets Connector | Future Electronics |
9P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 106505-2 | Internal Number: 106505-2 | TE Connectivity | TE Store |
9P.hdp20 Rec.assy. Rohs Compliant: Yes |Amp Te Connectivity 106505-2 | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
AMPLIMITE HD-20 Series,9 Way Right Angle Mount Eurostyle PCB D-Sub Conn Socket | TE Connectivity 106505-2 | RS Americas |
Where can I find additional details, specifications and documents for a 106505-2?
Additional datasheets, footprints and schematics for 106505-2 are listed on our Part Details page. You can also find images and similar parts to 106505-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106505-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106505-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106505-2 fall under?
The 106505-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106505-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106505-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 106505-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106505-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 106505-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106505-2 often in real-time on the comparison pages.
What if I can't find stock of 106505-2?
You can fill out our help required form which you can use to request a quote for 106505-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.