Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Shell Material | Carbon Steel |
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Plastic | No |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Profile | High |
Grounding Straps | Without |
Sealable | No |
Grounding Indents | Without |
Grounding Clips | Without |
Termination Post Length | .188in, 4.78mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Standard, 9Pos, Rcpt | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 745183-7?
Additional datasheets, footprints and schematics for 745183-7 are listed on our Part Details page. You can also find images and similar parts to 745183-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745183-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745183-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745183-7 fall under?
The 745183-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745183-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745183-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745183-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745183-7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 745183-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745183-7 often in real-time on the comparison pages.
What if I can't find stock of 745183-7?
You can fill out our help required form which you can use to request a quote for 745183-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.