5745112-2 D-Shaped Connectors by TE Connectivity

09 RCPT RA/MS STD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.15

Distributor Stock
Logo for Distrelec
Distrelec
from US$13.44
496
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.30
496
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.89
496
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.50
496
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.40
399
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$13.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.21
-
Buy Now
Logo for element14
element14
from US$15.72
-
Buy Now
Logo for TE Store
TE Store
from US$20.98
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Insert Material Thermoplastic
Shell Material Steel
Plastic No
Shell Plating Material Tin
PCB Mount Orientation Right Angle
Preloaded Yes
Number of Rows 2
Number of Positions 9
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 6A
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) 2.36mm, .093in
Centerline (Pitch) .108in, 2.74mm
Insert Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Connector Lock With
Mounting Hole Diameter .12in, 3.05mm
Panel Mount Feature Without
PCB Mount Retention Type Mounting Hole
PCB Mount Retention With
PCB Mounting Style Through Hole
Mating Connector Lock Type Mounting Screws
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Quantity 140
Packaging Method Package
Profile Standard
Connector System Board-to-Board
Connector Style Receptacle
Footprint 13.84mm, .545in
Row-to-Row Spacing .112 in, 2.84 mm
Shell Type Full Metal Shell
Shell Size 1
Grounding Straps Without
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Grounding Indents Without
Grounding Clips Without
Termination Post Length .125in, 3.18mm
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

D-Sub Standard Conn Recp Full Mtl Shl 9P Standard |Amp Te Connectivity 5745112-2 | Newark Electronics
D-Sub Standard Conn RECP FULL MTL SHL 9P standard | Rapid Electronics
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec
HD20 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HDP, 9 Contacts, DE, Solder | Avnet America
Conn, D-Sub, PCB Socket, 9Pos, RTAng, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745112-2 | RS Americas
Special Order: 09 RCPT RA/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745112-2 | Internal Number: 5745112-2 | TE Connectivity | TE Store


5745112-2 . Unknown Parts by Unknown

09 RCPT RA/MS STD

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 9Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DE
Product Range AMPLIMITE HD-20 Series
Connector Body Material Metal Body
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5745112-2?

Additional datasheets, footprints and schematics for 5745112-2 are listed on our Part Details page. You can also find images and similar parts to 5745112-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5745112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5745112-2 fall under?

The 5745112-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5745112-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5745112-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5745112-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5745112-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745112-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5745112-2 often in real-time on the comparison pages.

What if I can't find stock of 5745112-2?

You can fill out our help required form which you can use to request a quote for 5745112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay