Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Eyelet Plating Material | Tin |
---|---|
Eyelet Material | Brass |
Plastic | No |
Shell Plating Material | Tin-Lead, Tin |
Post Size | .026in, .66mm |
Insert Material | Zinc |
Shell Material | Steel |
Number of Positions | 9 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Mounting Hole Diameter | .125in, 3.18mm |
Boardlock Material | Copper Alloy |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Footprint | 12.14mm, .478in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
9P Ra Msfl 478 Rcpt |Amp Te Connectivity 6-747852-7 | Newark Electronics |
Conn D-Subminiature RCP 9 POS RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6-747852-7?
Additional datasheets, footprints and schematics for 6-747852-7 are listed on our Part Details page. You can also find images and similar parts to 6-747852-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-747852-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-747852-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-747852-7 fall under?
The 6-747852-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-747852-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-747852-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-747852-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-747852-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6-747852-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-747852-7 often in real-time on the comparison pages.
What if I can't find stock of 6-747852-7?
You can fill out our help required form which you can use to request a quote for 6-747852-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.