Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.21
|
543
in stock
|
Buy Now | |
TE Store
from US$4.84
|
1,917
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
543
in stock
|
Buy Now | |
Rapid Electronics
from US$5.92
|
543
in stock
|
Buy Now | |
Chip One Stop
from US$4.87
|
543
in stock
|
Buy Now | |
RS Americas
from US$5.11
|
17
in stock
|
Buy Now | |
Future Electronics
from US$3.87
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$4.18
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Post Size | .66mm, .026in |
Shell Material | Carbon Steel |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Grounding Indents | Without |
Connector Style | Receptacle |
Sealable | No |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT SP/FMS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 747150-2 | Internal Number: 747150-2 | TE Connectivity | TE Store |
D-Sub Standard Conn Recp Frnt Mtl Shl 9P Standard |Amp Te Connectivity 747150-2 | Newark Electronics |
D-Sub Standard Conn RECP FRNT MTL SHL 9P standard | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle T/H | Distrelec |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747150-2 | RS Americas |
HD20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747150-2?
Additional datasheets, footprints and schematics for 747150-2 are listed on our Part Details page. You can also find images and similar parts to 747150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747150-2 fall under?
The 747150-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747150-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 747150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747150-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 747150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747150-2 often in real-time on the comparison pages.
What if I can't find stock of 747150-2?
You can fill out our help required form which you can use to request a quote for 747150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.