Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.66
|
151
in stock
|
Buy Now | |
RS Americas
from US$5.94
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$6.70
|
376
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
240
in stock
|
Buy Now | |
TE Store
from US$7.52
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
151
in stock
|
Buy Now | |
element14
from US$5.26
|
151
in stock
|
Buy Now | |
Chip One Stop
from US$5.02
|
136
in stock
|
Buy Now | |
Future Electronics
from US$5.27
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 9 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .4 – .6mm², 22 – 20AWG |
Centerline (Pitch) | 2.743mm, .108in |
Connector Mounting Type | Panel |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector, D-Sub, Receptacle, Female Sockets, 9POS, IDC, Amplimite HDE-20 Series | TE Connectivity 1-745491-9 | RS Americas |
D-Sub Standard Connectors DSUB E09S IDC 22-20AWG | Rapid Electronics |
TE Connectivity RCPT ASSY 9P HDE MS D Subminiature Connector 9 Contact(s) Female 0.108 inch Pitch IDC Terminal Hole .115-.125 Receptacle | Distrelec |
RCPT ASSY,9P,HDE,MS Connector & Housing Type: Receptacle Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 2.74 mm Receptacle Wire-to-Wire 9 | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745491-9 | Internal Number: 1-745491-9 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
HDE20 Series 9 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-745491-9?
Additional datasheets, footprints and schematics for 1-745491-9 are listed on our Part Details page. You can also find images and similar parts to 1-745491-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745491-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745491-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745491-9 fall under?
The 1-745491-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745491-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745491-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745491-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745491-9 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-745491-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745491-9 often in real-time on the comparison pages.
What if I can't find stock of 1-745491-9?
You can fill out our help required form which you can use to request a quote for 1-745491-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.