Prices starting from US$3.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.28 |
473
|
Buy Now | |
Newark Electronics | US$4.93 |
1,213
|
Buy Now | |
Rapid Electronics | US$4.49 |
1,213
|
Buy Now | |
Chip One Stop | US$3.72 |
1,213
|
Buy Now | |
Farnell | US$4.99 |
970
|
Buy Now | |
Future Electronics | US$4.52 |
-
|
Buy Now | |
Avnet America | US$4.14 |
-
|
Buy Now | |
RS Americas | US$4.65 |
-
|
Buy Now | |
Avnet Asia | US$4.91 |
-
|
Buy Now | |
TE Store | US$6.50 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Plastic | No |
---|---|
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Performance Level | Level 2 |
Preloaded | Yes |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass Filled Polyester |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 5mm |
Boardlock Material | Phosphor Bronze |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Insert, M3 |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 55 |
Shell Size | 1 |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Grounding Clips | Without |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 9P.hdp20 Rec. Assy |Amp Te Connectivity 2-338313-2 | Newark Electronics |
D-Sub Standard Connectors 9P.HDP20 REC. ASSY | Rapid Electronics |
D SUB CONNECTORS | Farnell |
AMPLIMITE HD-20 d-sub PCB socket, 9 way | RS |
HD20 Series 9 Position Dual Row Straight Through-Hole Receptacle D-Sub | Future Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HDP-20, 9 Contacts, DE, Solder | Avnet America |
AMPLIMITE HD-20 Series,9 Way Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 2-338313-2 | RS Americas |
Special Order: 9P.HDP20 REC. ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 2-338313-2 | Internal Number: 2-338313-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HD-20 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | HD-20 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 2-338313-2?
Additional datasheets, footprints and schematics for 2-338313-2 are listed on our Part Details page. You can also find images and similar parts to 2-338313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338313-2 fall under?
The 2-338313-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338313-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338313-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 2-338313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338313-2 often in real-time on the comparison pages.
What if I can't find stock of 2-338313-2?
You can fill out our help required form which you can use to request a quote for 2-338313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.