Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
No stock
|
Buy Now | |
TE Store
from US$5.11
|
1,487
in stock
|
Buy Now | |
Rapid Electronics
from US$3.40
|
347
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
347
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
-
|
Buy Now | |
Future Electronics
from US$3.99
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
element14
from US$3.94
|
-
|
Buy Now | |
TTI Europe
from US$3.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Color | Black |
Plastic | No |
Shell Material | Steel |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 5mm |
PCB Mounting Style | Through Hole |
Boardlock Material | Phosphor Bronze |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
Circuit Application | Signal |
Packaging Quantity | 55 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Shell Type | Front Metal Shell |
Profile | Standard |
Sealable | No |
Product Type | Connector |
Shielded | No |
Grounding Straps | Without |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9POS.HD-20 REC.ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5-338313-2 | Internal Number: 5-338313-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 9POS.HD-20 REC.ASSY | Rapid Electronics |
D SUB CONN, 9POS RCPT, DA, SOLDER | Farnell |
TE Connectivity D-Sub female, Socket, DE-9, Radial Leads | Distrelec |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Receptacle, 9, Metal, Solder Rohs Compliant: Yes |Amp Te Connectivity 5-338313-2 | Newark Electronics |
HDP20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
9POS.HD-20 REC.ASSY, PCB D-Sub Connectors | TE Connectivity 5-338313-2 | RS Americas |
SOCKET, D, B/L & 3.1MM, 9WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Case Material | Steel |
Contact Termination | Solder |
DC Current Max | 6A |
Material | Steel |
Termination Method | Through Hole |
Working Voltage | 250VAC |
Where can I find additional details, specifications and documents for a 5-338313-2?
Additional datasheets, footprints and schematics for 5-338313-2 are listed on our Part Details page. You can also find images and similar parts to 5-338313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-338313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-338313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-338313-2 fall under?
The 5-338313-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-338313-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-338313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-338313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-338313-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5-338313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-338313-2 often in real-time on the comparison pages.
What if I can't find stock of 5-338313-2?
You can fill out our help required form which you can use to request a quote for 5-338313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.