Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.43
|
No stock
|
Buy Now | |
TE Store
from US$5.36
|
2,210
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
278
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
255
in stock
|
Buy Now | |
Avnet America
from US$3.90
|
-
|
Buy Now | |
RS Americas
from US$4.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Post Size | .026in, .66mm |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacle assemblies are preloaded with size 20 DF posted socket contacts. |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounding Indents | Without |
Connector Style | Receptacle |
Grounding Straps | Without |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT SP/FMS (RET SL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 750678-1 | Internal Number: 750678-1 | TE Connectivity | TE Store |
D-Sub Conn, Rcpt, De, 9Pos, Th | Newark Electronics |
HD20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 RCPT SP/FMS (RET SL), PCB D-Sub Connectors | TE Connectivity 750678-1 | RS Americas |
Where can I find additional details, specifications and documents for a 750678-1?
Additional datasheets, footprints and schematics for 750678-1 are listed on our Part Details page. You can also find images and similar parts to 750678-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 750678-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 750678-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 750678-1 fall under?
The 750678-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 750678-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 750678-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 750678-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 750678-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 750678-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 750678-1 often in real-time on the comparison pages.
What if I can't find stock of 750678-1?
You can fill out our help required form which you can use to request a quote for 750678-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.