Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.42
|
103
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
1,496
in stock
|
Buy Now | |
TE Store
from US$11.55
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$9.58
|
103
in stock
|
Buy Now | |
Rapid Electronics
from US$10.94
|
103
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
103
in stock
|
Buy Now | |
Avnet America
from US$8.19
|
-
|
Buy Now | |
RS Americas
from US$10.21
|
-
|
Buy Now | |
TTI Europe
from US$5.64
|
-
|
Buy Now | |
Farnell
from US$12.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Post Size | .64mm, .025in |
Shell Material | Steel |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 13 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Grounding Straps | Without |
Profile | High |
Sealable | No |
Grounding Indents | Without |
Termination Post Length | .188in, 4.78mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
09 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5745183-7 | Internal Number: 5745183-7 | TE Connectivity | TE Store |
D-Sub Standard Connectors Dsub E09S V/Mnt |Amp Te Connectivity 5745183-7 | Newark Electronics |
D-Sub Standard Connectors DSUB E09S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle T/H | Distrelec |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
AMPLIMITE HD-20 Series,9 Way Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 5745183-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745183-7?
Additional datasheets, footprints and schematics for 5745183-7 are listed on our Part Details page. You can also find images and similar parts to 5745183-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745183-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745183-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745183-7 fall under?
The 5745183-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745183-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745183-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745183-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745183-7 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5745183-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745183-7 often in real-time on the comparison pages.
What if I can't find stock of 5745183-7?
You can fill out our help required form which you can use to request a quote for 5745183-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.