Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.51
|
No stock
|
Buy Now | |
TE Store
from US$6.17
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
706
in stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
706
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
706
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
706
in stock
|
Buy Now | |
Future Electronics
from US$4.25
|
330
in stock
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
RS Americas
from US$4.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Screwlock Material | Zinc |
---|---|
Post Size | .026in |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Shell Material | Steel |
Plastic | No |
Insert Material | Zinc |
Female Screwlock Plating Material | Clear Chromate |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 9 |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 130 |
Packaging Method | Tray |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounding Straps | With |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
HD-20 RCPT 9P RA FFSCRLK HT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5788803-1 | Internal Number: 5788803-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors Dsub E09S Ra318 |Amp Te Connectivity 5788803-1 | Newark Electronics |
D-Sub Standard Connectors DSUB E09S RA318 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
9 Position Dual Row Through Hole, Right Angle Dsub Receptacle | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
HD-20 RCPT 9P RA FFSCRLK HT, PCB D-Sub Connectors | TE Connectivity 5788803-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5788803-1?
Additional datasheets, footprints and schematics for 5788803-1 are listed on our Part Details page. You can also find images and similar parts to 5788803-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788803-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788803-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788803-1 fall under?
The 5788803-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788803-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788803-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788803-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788803-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5788803-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788803-1 often in real-time on the comparison pages.
What if I can't find stock of 5788803-1?
You can fill out our help required form which you can use to request a quote for 5788803-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.