Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Color | Black |
Shell Material | Steel |
Plastic | No |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | .8µm |
Contact Base Material | CuMg |
Contact Shape & Form | Round |
Housing Color | Black |
Housing Material | PCT GF |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Threaded Insert |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mounting Style | Surface Mount |
Mounting Hole Diameter | 2.1mm |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 225 |
Packaging Method | Tape |
Connector System | Board-to-Board |
Product Type | Connector |
Profile | Eurostyle |
Footprint | .276in, 7mm |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Shell Type | Front Metal Shell |
Grounding Straps | With |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
9 pos smt skt 4-40 threaded/inserts | RS |
SOCKET, D, SMT, THR/INSERT, 9WAY | element14 |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn D-Subminiature RCP 9 POS 2.74mm Solder RA SMD 9 Terminal 1 Port T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Copper Magnesium |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Body Plating | Tin |
Case Material | Steel Tin plated |
Contact Termination | Solder |
DC Current Max | 4.5A |
External Depth | 11.3mm |
External Length / Height | 12.5mm |
External Width | 31mm |
Flammability Rating | UL94V-0 |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-1740194-2?
Additional datasheets, footprints and schematics for 1-1740194-2 are listed on our Part Details page. You can also find images and similar parts to 1-1740194-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1740194-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1740194-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1740194-2 fall under?
The 1-1740194-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1740194-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1740194-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1740194-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1740194-2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-1740194-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1740194-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1740194-2?
You can fill out our help required form which you can use to request a quote for 1-1740194-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.