Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.04
|
944
in stock
|
Buy Now | |
Rapid Electronics
from US$5.55
|
944
in stock
|
Buy Now | |
Chip One Stop
from US$6.02
|
944
in stock
|
Buy Now | |
Farnell
from US$7.08
|
770
in stock
|
Buy Now | |
Distrelec
from US$5.71
|
106
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
RS Americas
from US$8.48
|
-
|
Buy Now | |
Boersig
from US$5.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Color | Black |
Plastic | No |
Post Size | .7mm |
Shell Plating Material | Tin |
Performance Level | Level 2 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel or Gold over Nickel |
Contact Mating Area Plating Thickness | .76µm |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Retention Type | Threaded Insert |
Mating Alignment | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Method | Tray |
Packaging Quantity | 55 |
Connector System | Cable-to-Board |
Footprint | .406in, 10.31mm |
Profile | Standard |
Shell Size | 1 |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Grounding Straps | With |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Termination Post Length | .1259in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub High Density Connectors 9P.hdp20 Rec Assy |Amp Te Connectivity 6-106505-2 | Newark Electronics |
D-Sub High Density Connectors 9P.HDP20 REC ASSY | Rapid Electronics |
D SUB CONNECTOR, RCPT, 9POS, TH | Farnell |
TE Connectivity - AMP D-Sub R/A DE-9 Socket Through Hole | Distrelec |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
9P.HDP20 REC.ASSY., PCB D-Sub Connectors | TE Connectivity 6-106505-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6-106505-2?
Additional datasheets, footprints and schematics for 6-106505-2 are listed on our Part Details page. You can also find images and similar parts to 6-106505-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-106505-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-106505-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-106505-2 fall under?
The 6-106505-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-106505-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-106505-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-106505-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-106505-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 6-106505-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-106505-2 often in real-time on the comparison pages.
What if I can't find stock of 6-106505-2?
You can fill out our help required form which you can use to request a quote for 6-106505-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.