Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A2216B209 |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.85
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$8.28
|
409
in stock
|
Buy Now | |
Rapid Electronics
from US$7.38
|
409
in stock
|
Buy Now | |
Chip One Stop
from US$6.82
|
409
in stock
|
Buy Now | |
Distrelec
from US$8.03
|
409
in stock
|
Buy Now | |
Farnell
from US$8.27
|
330
in stock
|
Buy Now | |
TTI Europe
from US$5.47
|
70
in stock
|
Buy Now | |
element14
from US$8.26
|
43
in stock
|
Buy Now | |
TE Store
from US$7.72
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
560
in stock
|
Buy Now | |
Avnet America
from US$5.67
|
-
|
Buy Now | |
RS Americas
from US$6.93
|
-
|
Buy Now | |
Boersig
from US$7.60
|
-
|
Buy Now | |
Sager
from US$5.71
|
-
|
Buy Now |
Plastic | No |
---|---|
Color | Gray |
Shell Material | Steel |
Shell Plating Material | Tin |
Post Size | .7mm |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | PBTP GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 70 |
Product Type | Connector |
Grounded | Yes |
Grounding Straps | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Cable-to-Board |
Profile | Standard |
Connector Style | Receptacle |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
D-Sub Standard Conn V42254A2216B209=Sub D |Amp Te Connectivity 7-1393740-0 | Newark Electronics |
D-Sub Standard Conn V42254A2216B209=SUB D | Rapid Electronics |
TE Connectivity V42254A2216B209 SUB D FEDERLEI D-Sub Standard Connectors V42254A2216B209 SUB D FEDERLEI | Distrelec |
D SUB CONN, RCPT, 9POS, DE, SOLDER | Farnell |
AMPLIMITE HD-20 d-sub PCB socket, 9 way | RS |
SOCKET, D SUB, VERT, PCB, 9WAY | element14 |
V42254A2216B209=SUB D FEDERLEI Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 7-1393740-0 | Internal Number: 7-1393740-0 | Alias Number: V42254A2216B209 | TE Connectivity | TE Store |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet Abacus |
AMPLIMITE HD-20 Series,9 Way Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 7-1393740-0 | RS Americas |
D-Sub Standard Connectors V42254A2216B209=SUB D FEDERLEI | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | Lead (27-Jun-2018) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 7-1393740-0?
Additional datasheets, footprints and schematics for 7-1393740-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393740-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393740-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393740-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393740-0 fall under?
The 7-1393740-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-1393740-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393740-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393740-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393740-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1393740-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393740-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393740-0?
You can fill out our help required form which you can use to request a quote for 7-1393740-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.