7-747844-1 D-Shaped Connectors by TE Connectivity

9P RA MSFL 318 RCPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.18

Distributor Stock
Logo for Newark
Newark
from US$3.54
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.18
-
Buy Now

Specifications

Insert Material Zinc
Shell Plating Material Tin
Plastic No
Shell Material Steel
Eyelet Plating Material Tin
Post Size .026in, .66mm
Female Screwlock Material Zinc
Eyelet Material Brass
Female Screwlock Plating Material Clear Chromate
Number of Rows 2
PCB Mount Orientation Right Angle
Preloaded Yes
Number of Positions 9
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Shape & Form Round
PCB Thickness (Recommended) 1.57mm, .062in
Centerline (Pitch) 2.74mm, .108in
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476
Approved Standards UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Connector Lock With
Mounting Hole Diameter .125in, 3.18mm
PCB Mount Retention With
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole
Boardlock Plating Material Tin
Boardlock Material Copper Alloy
PCB Mount Retention Type Boardlock
Mating Connector Lock Type Female Screwlocks, Fixed
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tray
Packaging Quantity 130
Footprint .318in, 8.08mm
Shell Type Front Metal Shell
Connector System Board-to-Board
Connector Style Receptacle
Grounding Indents Without
Sealable No
Shell Size 1
Row-to-Row Spacing .112 in, 2.84 mm
Shielded Yes
Connector & Contact Terminates To Printed Circuit Board
Grounded Yes
Profile Standard
Product Type Connector
Grounding Straps With
Termination Post Length 3.18mm, .125in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

9P Ra Msfl 318 Rcpt |Amp Te Connectivity 7-747844-1 | Newark Electronics
HD-20 Series 9 Position Right Angle Receptacle Board Mount D-Sub Connector | Future Electronics
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-747844-1?

Additional datasheets, footprints and schematics for 7-747844-1 are listed on our Part Details page. You can also find images and similar parts to 7-747844-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-747844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-747844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-747844-1 fall under?

The 7-747844-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 7-747844-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-747844-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-747844-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-747844-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 7-747844-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-747844-1 often in real-time on the comparison pages.

What if I can't find stock of 7-747844-1?

You can fill out our help required form which you can use to request a quote for 7-747844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay