Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.21
|
13,817
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
13,531
in stock
|
Buy Now | |
Farnell
from US$5.92
|
10,960
in stock
|
Buy Now | |
TTI Europe
from US$3.16
|
10,360
in stock
|
Buy Now | |
Sager
from US$4.48
|
2,208
in stock
|
Buy Now | |
TE Store
from US$7.93
|
985
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
838
in stock
|
Buy Now | |
Heilind Electronics
from US$4.94
|
570
in stock
|
Buy Now | |
Boersig
from US$5.39
|
504
in stock
|
Buy Now | |
element14
from US$8.25
|
485
in stock
|
Buy Now | |
Distrelec
from US$6.46
|
286
in stock
|
Buy Now | |
RS
from US$5.54
|
267
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
136
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.94
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.15
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet Asia
from US$6.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
Shell Material | Steel |
Shell Plating Finish | Bright |
Strain Relief Part Number | 747275-4 |
Color | Black |
Cover Material | Thermoplastic |
Preloaded | Yes |
Number of Positions | 9 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.25A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Centerline (Pitch) | .0545in, 2.77mm |
Housing Material | Thermoplastic |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Plating Material | Zinc |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Threaded Insert Material | Steel |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-4 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Quantity | 40 |
Packaging Method | Tube |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Thread Type | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Wire/Cable Type | Ribbon Cable |
Profile | Low |
Shielded | Yes |
Grade | Standard |
Connector System | Cable-to-Cable |
Shell Type | Front Metal Shell |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 9 POS RECEPTACLE | Rapid Electronics |
D SUB CONN, RCPT, 9POS, DE, IDC/IDT | Farnell |
09P FMALE RIBBON CABLE DSUB | TTI Europe |
09 POS HDF RCPT, MS, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658610-4 | Internal Number: 1658610-4 | TE Connectivity | TE Store |
Conn D-Ribbon Cable Socket 9Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658610-4 | RS Americas |
09 POS HDF RCPT MS LEAD FREE | Heilind Electronics |
SOCKET, D SUB, 9WAY | element14 |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle IDC | Distrelec |
AMPLIMITE HDF-20 d-sub IDC socket,9 way | RS |
Conn D-Subminiature SKT 9 POS 2.76mm IDT RA Cable Mount 9 Terminal 1 Port | Avnet America |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
HDF-20 Series 9 Position Free Hanging Socket IDC Standard Cable Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658610-4?
Additional datasheets, footprints and schematics for 1658610-4 are listed on our Part Details page. You can also find images and similar parts to 1658610-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658610-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658610-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658610-4 fall under?
The 1658610-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658610-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658610-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658610-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658610-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Sager have stock available or on a lead time for 1658610-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658610-4 often in real-time on the comparison pages.
What if I can't find stock of 1658610-4?
You can fill out our help required form which you can use to request a quote for 1658610-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.