Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
87
in stock
|
Buy Now | |
TE Store
from US$6.25
|
2,616
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
1,012
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
404
in stock
|
Buy Now | |
element14
from US$6.33
|
404
in stock
|
Buy Now | |
Farnell
from US$4.96
|
404
in stock
|
Buy Now | |
RS Americas
from US$5.69
|
17
in stock
|
Buy Now | |
Future Electronics
from US$4.31
|
-
|
Buy Now | |
Avnet Asia
from US$4.97
|
-
|
Buy Now | |
Boersig
from US$4.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .66mm, .026in |
Shell Material | Carbon Steel |
Female Screwlock Material | Zinc |
Plastic | No |
Insert Material | Brass |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Housing Material | Polyester |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Connector System | Board-to-Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Shell Size | 1 |
Grounding Indents | Without |
Connector Style | Receptacle |
Sealable | No |
Grounding Straps | Without |
Product Type | Connector |
Profile | Standard |
Termination Post Length | 4.32mm, .17in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT SP/FMS SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 1-5747150-6 | Internal Number: 1-5747150-6 | TE Connectivity | TE Store |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
D Sub Conn, Rcpt, De, 9Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 1-5747150-6 | Newark Electronics |
D SUB CONN, RCPT, DE, 9POS, TH | element14 |
AMPLIMITE HD-20 d-sub PCB socket, 9 pin | RS |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 1-5747150-6 | RS Americas |
HD20 Series 9 Position Straight Receptacle Board Mount D-Sub Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-5747150-6?
Additional datasheets, footprints and schematics for 1-5747150-6 are listed on our Part Details page. You can also find images and similar parts to 1-5747150-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5747150-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5747150-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5747150-6 fall under?
The 1-5747150-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5747150-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5747150-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5747150-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5747150-6 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-5747150-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5747150-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5747150-6?
You can fill out our help required form which you can use to request a quote for 1-5747150-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.