Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.61
|
540
in stock
|
Buy Now | |
TE Store
from US$9.82
|
318
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.61
|
126
in stock
|
Buy Now | |
RS Americas
from US$9.14
|
40
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
-
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Strain Relief Part Number | 747275-4 |
Shell Material | Steel |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 1.25A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Housing Material | Thermoplastic |
Enclosure | Without |
Centerline (Pitch) | 2.77mm, .0545in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Threaded Insert Material | Brass |
Mounting Angle | Straight |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Threaded Insert Plating Material | None |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-4 |
Comment | Locking fastener is color coded blue., All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Shell Size | 1 |
Shell Type | Front Metal Shell |
Wire/Cable Type | Ribbon Cable |
Connector Style | Receptacle |
Thread Type | Self-Locking |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grade | Standard |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Profile | Low |
Grounding Indents | Without |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9 POS HDF RCPT MS | Heilind Electronics |
9 POS HDF RCPT, MS Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 5746861-4 | Internal Number: 5746861-4 | TE Connectivity | TE Store |
Connectors, D-Sub, Standard, 9 POS HDF RCPT MS 9 POS HDF RCPT MS | TE Connectivity 5746861-4 | RS Americas |
D-Sub Conn, Rcpt, De, 9Pos, Idc | Newark Electronics |
9 POS HDF RCPT | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.76mm IDT RA Cable Mount 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5746861-4?
Additional datasheets, footprints and schematics for 5746861-4 are listed on our Part Details page. You can also find images and similar parts to 5746861-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746861-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746861-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746861-4 fall under?
The 5746861-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5746861-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746861-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746861-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746861-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 5746861-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746861-4 often in real-time on the comparison pages.
What if I can't find stock of 5746861-4?
You can fill out our help required form which you can use to request a quote for 5746861-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.