Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1225B209 |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.53
|
377
in stock
|
Buy Now | |
Chip One Stop
from US$5.16
|
377
in stock
|
Buy Now | |
Distrelec
from US$7.30
|
377
in stock
|
Buy Now | |
Newark Electronics
from US$5.33
|
-
|
Buy Now | |
Future Electronics
from US$5.46
|
-
|
Buy Now | |
Avnet America
from US$4.99
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
element14
from US$4.56
|
-
|
Buy Now | |
TE Store
from US$7.92
|
-
|
Buy Now | |
Sager
from US$5.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Color | Gray |
Shell Plating Material | Tin |
Plastic | No |
Performance Level | Level 2 |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2.2A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic PBTP |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Boardlock Plating Material | Tin |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mating Connector Lock | With |
PCB Mount Alignment | With |
Mounting Hole Diameter | 3.1mm |
Mating Retention Type | Threaded Insert |
Boardlock Material | Brass |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Box |
Grounding Straps | With |
Product Type | Connector |
Profile | Eurostyle |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Shell Size | 1 |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .1259in, 3.2mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Standard Conn V23529B1225B215=SUB D | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
D SUB CONNECTORS | Farnell |
V23529B1225B209=Sub D Federlei Rohs Compliant: Yes |Amp Te Connectivity 9-1393480-9 | Newark Electronics |
D Sub Connector, Standard, Receptacle, 9 Contacts, DE, Solder | Avnet America |
AMPLIMITE HD-20 Series,9 Way Right Angle Mount Eurostyle PCB D-Sub Conn Socket | TE Connectivity 9-1393480-9 | RS Americas |
SOCKET, D, R/A, 9WAY, 4-40UNC | element14 |
Special Order: V23529B1225B209=SUB D FEDERLEI Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Eurostyle & Right Angle & 2.74Mm | Part Number: 9-1393480-9 | Internal Number: 9-1393480-9 | Alias Number: V23529B1225B209 | TE Connectivity | TE Store |
TE Connectivity V23529B1225B209 | Sager |
Where can I find additional details, specifications and documents for a 9-1393480-9?
Additional datasheets, footprints and schematics for 9-1393480-9 are listed on our Part Details page. You can also find images and similar parts to 9-1393480-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393480-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393480-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393480-9 fall under?
The 9-1393480-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1393480-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393480-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393480-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393480-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 9-1393480-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393480-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1393480-9?
You can fill out our help required form which you can use to request a quote for 9-1393480-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.