Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
1,300
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
TE Store
from US$4.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Eyelet Material | Brass |
---|---|
Eyelet Plating Material | Tin |
Post Size | .13in |
Shell Plating Material | Tin over Copper |
Plastic | No |
Shell Material | Carbon Steel |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Zinc |
Threaded Insert Plating Material | Clear Chromate |
PCB Mounting Style | Through Hole, Surface Mount |
Panel Mount Feature | Without |
Boardlock Plating Material | Tin over Nickel |
Mating Connector Lock | With |
Boardlock Material | Copper Alloy |
Mating Connector Lock Type | Threaded Inserts |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .125in |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 130 |
Connector System | Board-to-Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Footprint | .318in, 8.08mm |
Grounding Straps | Without |
Profile | Standard |
Shell Size | 1 |
Grounding Indents | Without |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
D-Sub Standard Connectors 9P Ra Htmsfl 318 Rcpt |Amp Te Connectivity 6-788796-7 | Newark Electronics |
D-Sub Standard Connectors 9P RA HTMSFL 318 RCPT | Rapid Electronics |
TE Connectivity 9P RA HTMSFL 318 RCPT D Subminiature Connector 9 Contact(s) Female 0.108 inch Pitch Solder Terminal %234-40 Receptacle | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Tray | Avnet America |
Special Order: 9P RA HTMSFL 318 RCPT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 6-788796-7 | Internal Number: 6-788796-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-788796-7?
Additional datasheets, footprints and schematics for 6-788796-7 are listed on our Part Details page. You can also find images and similar parts to 6-788796-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-788796-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-788796-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-788796-7 fall under?
The 6-788796-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-788796-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-788796-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-788796-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-788796-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-788796-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-788796-7 often in real-time on the comparison pages.
What if I can't find stock of 6-788796-7?
You can fill out our help required form which you can use to request a quote for 6-788796-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.