1-745491-7

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-745491-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-745491-7
Details for TE Store
1-745491-7
09 HDE MS RCPT,22-26,LEAD FREE Connector Style:Receptacle
Buy Directly from TE Store (1088 in Stock)
$3.6200 per unit
Series Information for 1-745491-7 - TE Connectivity
  • Status: Active
  • Aliases: AMP-1-0745491-7, E48286-000
  • Product Code: 4944
  • Global Product Line: 248
  • GPL Description: Data and Devices

Description

09 HDE MS RCPT,22-26,LEAD FREE

Specifications

Color:
Black
Number of Rows:
2
Preloaded:
Yes
Contact Size:
20
Wire Size:
.15 – .4mm², 26 – 22AWG
Comment:
HDE connectors are designed for terminating solid or stranded (7-strand max.) wire.
Shielded:
Yes
Wire/Cable Type:
Round Jacketed Cable, Discrete Wire
Connector Style:
Receptacle
Shell Size:
1

Compatibility

  • Compatible Parts: 338168-2, 1-338168-2, 2-338168-2, 5-338168-2, 6-338168-2, 3-338168-2, 8-338168-2, 747250-4, 747250-6, 747840-4, 747840-6, 747832-6, 747871-2, 747871-4, 747871-8, 1-747871-4, 1-747871-6, 2-748003-0, 1-338309-2, 2-338309-2, 3-338309-2, 4-338309-2, 5-338309-2, 6-338309-2, 7-338309-2, 745410-1, 745410-7, 749014-1, 5-827189-1, 5-827189-3, 205733-1, 205733-7, 608868-1, 58074-1, 788792-1, 788793-1, 1393738-2, 543426-1, 543426-2, 206509-1, 1-745492-7, 1-745492-8, 1-747944-5, 6-747840-9, 7-747840-1, 6-747832-7, 747515-7, 1658608-4, 1658613-4, 5177597-9, 5746862-4, 1-745492-9, 5747840-2, 5747840-4, 5747840-6, 5747871-2, 5747871-4, 5747871-8, 5749014-1, 1-5747871-4, 1-5747871-6, 2-5748003-0, 5788792-1, 5788793-1, 5786830-1, 5787176-1, 5745351-2, 5745351-4, 5745434-8, 5747197-4, 5205733-1, 5205733-7, 5745990-4, 5745410-1, 5745410-7, 5747250-2, 5747250-4, 5747250-6, 5747827-4, 5747827-6, 5747832-4, 5747832-6, 5745171-5, 5745854-1, 5745854-3, 5745854-5, 5748676-1, 5748677-1, 2198617-9
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDE20 d-sub IDC socket,9 way
Newark Electronics
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Avnet America
Conn D-Subminiature SKT 9 POS 2.74mm IDT ST Cable Mount 9 Terminal 1 Port
Transfer Multisort Elektronik
09 HDE MS RCPT,22-26,LEAD FREE
Allied Electronics, Inc
Conn D-Sub Cable Socket 9Pos STR HDE-20Series IDC 26-22AWG FullMetalShell
Power and Signal Group
09 HDE MS RCPT,22-26,LEAD FREE
Avnet Europe
Conn D-Subminiature SKT 9 POS 2.74mm IDT ST Cable Mount 9 Terminal 1 Port
Distrelec
D-Sub female [TE Connectivity] 1-745491-7 D-Sub female
Richardson RFPD
D-SUBMINIATURE CONNECTOR
TE Store
09 HDE MS RCPT,22-26,LEAD FREE Connector Style:Receptacle;Shielded:Yes;Number of Rows:2;Preloaded:Yes;Contact Size:20 Receptacle 2 | Idc D-Sub Connector | Alias Number: AMP-1-0745491-7 | TE Connectivity
Conrad
D-SUB socket; No. of rows: 2; Number of pins: 9
Future Electronics
HDE20 Series 9 Position Socket Discrete Wire IDC D-Sub Connector
RS Components UK
AMPLIMITE HDE20 d-sub IDC socket,9 way
RS Components DE
TE Connectivity IDC Sub-D-Steckverbinder, Serie AMPLIMITE HDE-20, 2.74mm, 9-polig, Gerade Gender : Female Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Stahl Nennstrom : 3.7A Betriebsspannung : 250 V ac Abmessungen : 31.19 x 12.92 x 21.71mm Länge : 31.19mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, MPN: 1-745491-7
RS Components HK
AMPLIMITE HDE20 d-sub IDC socket,9 way
RS Components JP
9W IDC SOCKET METAL SHELL
RS Components FR
EMBASE FEMELLE IDC HDE20 9CTS
RS Components CN
AMPLIMITE HDE20 d-sub IDC socket,9 way
RS Components ES
9 way discrete-wire IDC metal D socket
RS Components NL
9 way discrete-wire IDC metal D socket
RS Components NO
9W IDC SOCKET METAL SHELL

Similar Products