1658612-4

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1658612-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1658612-4
Details for TE Store
1658612-4
09 POS HDF RCPT, MS, LEAD FREE Connector Style:Receptacle
Buy Directly from TE Store (778 in Stock)
$3.8100 per unit
Series Information for 1658612-4 - TE Connectivity
  • Status: Active
  • Product Code: 4911
  • Global Product Line: 253
  • GPL Description: Data and Devices

Description

09 POS HDF RCPT, MS, LEAD FREE

Specifications

Ribbon Cable Centerline Spacing:
.05in, 1.27mm
Shell Material:
Steel
Shell Plating Material:
Tin
Shell Plating Finish:
Bright
Cover Material:
Thermoplastic
Color:
Black
Strain Relief Part Number:
747275-4
Preloaded:
Yes
Number of Rows:
2
Number of Positions:
9
Contact Type:
Socket
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Size:
20
Contact Mating Area Plating Thickness:
30µin
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1.25A
Contact Base Material:
Phosphor Bronze
Wire Size:
28 – 26AWG, .08 – .15mm²
Solid Wire Size:
28 – 26AWG, .1 – .13mm²
Cable Insulation Diameter:
.032 – .038in, .81 – .97mm
Enclosure:
Without
Centerline (Pitch):
.0545in, 2.77mm
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Threaded Insert Material:
Steel
Mounting Angle:
Straight
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Connector Lock Type:
Threaded Insert, 4-40 UNC
Threaded Insert Plating Material:
Zinc
PCB Mount Retention Type:
None
Mating Connector Lock:
With
Circuit Application:
Signal
Optional Cable Stabilizer:
747275-4
Comment:
All plug assemblies are supplied with housing and cover preassembled
Packaging Method:
Tube
Packaging Quantity:
40
Shielded:
Yes
Grade:
Standard
Profile:
Low
Shell Size:
1
Wire/Cable Type:
Ribbon Cable
Shell Type:
Front Metal Shell
Connector Style:
Receptacle
Connector System:
Cable-to-Cable
Sealable:
No
Grounding Indents:
Without
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 338168-2, 1-338168-2, 2-338168-2, 5-338168-2, 6-338168-2, 3-338168-2, 8-338168-2, 747250-4, 747250-6, 747840-4, 747840-6, 747832-6, 747871-2, 747871-4, 747871-8, 1-747871-4, 1-747871-6, 2-748003-0, 1-338309-2, 2-338309-2, 3-338309-2, 4-338309-2, 5-338309-2, 6-338309-2, 7-338309-2, 745410-1, 745410-7, 749014-1, 5-827189-1, 5-827189-3, 205733-1, 205733-7, 788792-1, 788793-1, 768340-1, 1-745492-7, 1-745492-8, 1-747944-5, 6-747840-9, 7-747840-1, 6-747832-7, 747515-7, 1658608-4, 1658613-4, 5746862-4, 1-745492-9, 5747840-2, 5747840-4, 5747840-6, 5747871-2, 5747871-4, 5747871-8, 5749014-1, 1-5747871-4, 1-5747871-6, 2-5748003-0, 5788792-1, 5788793-1, 5786830-1, 5787176-1, 5745351-2, 5745351-4, 5745434-8, 5747197-4, 5205733-1, 5205733-7, 5745990-4, 5745410-1, 5745410-7, 5747250-2, 5747250-4, 5747250-6, 5747827-4, 5747827-6, 5747832-4, 5747832-6
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
Avnet America
Conn D-Subminiature SKT 9 POS 2.77mm IDT RA Cable Mount 9 Terminal 1 Port
Allied Electronics, Inc
Conn D-Ribbon Cable Socket 9Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell
Power and Signal Group
09 POS HDF RCPT, MS, LEAD FREE
Avnet Europe
Conn D-Subminiature SKT 9 POS 2.77mm IDT RA Cable Mount 9 Terminal 1 Port
Distrelec
D-Sub Socket [TE Connectivity] 1658612-4 D-Sub Socket
Richardson RFPD
D-SUBMINIATURE CONNECTOR
TE Store
09 POS HDF RCPT, MS, LEAD FREE Connector Style:Receptacle;Solid Wire Size:28 – 26 AWG;Solid Wire Size:.1 – .13 mm²;Shielded:Yes;Connector System:Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub Connector | TE Connectivity
Heilind Electronics Europe
09 POS HDF RCPT, MS, LEAD FREE
Future Electronics
HDF-20 Series 9 Position Free Hanging Socket IDC Standard Cable Connector
RS Components UK
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
RS Components DE
TE Connectivity Flachbandkabel IDC / Sub-D, Serie AMPLIMITE HDF-20, 2.77mm, 9-polig, Rechtwinklig Gender : Female Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Stahl Nennstrom : 1.25A Betriebsspannung : 250 V ac Abmessungen : 30.88 x 18.61 x 12.59mm Länge : 30.88mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, MPN: 1658612-4
RS Components HK
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
RS Components JP
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
RS Components FR
SUB-D AUTODENUD. 9PTS
RS Components CN
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
RS Components ES
AMPLIMITE HDF-20 d-sub IDC socket, 9 way
RS Components NL
9 way IDC metal low profile D skt,1.25A
RS Components NO
IDC 9W D SKT LOW PROFILE

Similar Products