Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1223B209 |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
29
in stock
|
Buy Now | |
TE Store
from US$5.45
|
812
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
555
in stock
|
Buy Now | |
Distrelec
from US$4.20
|
555
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
46
in stock
|
Buy Now | |
element14
from US$4.80
|
46
in stock
|
Buy Now | |
Farnell
from US$4.55
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.43
|
20
in stock
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$4.05
|
-
|
Buy Now | |
TTI Europe
from US$2.91
|
-
|
Buy Now | |
Sager
from US$3.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Color | Gray |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
Preloaded | Yes |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic PBTP |
Housing Color | Gray |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.1mm |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Quantity | 100 |
Packaging Method | Box |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Grounding Straps | Without |
Shell Size | 1 |
Profile | Eurostyle |
Grounding Indents | Without |
Product Type | Connector |
Shell Type | Full Metal Shell |
Footprint | .371in, 9.43mm |
Connector Style | Receptacle |
Termination Post Length | .126in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V23529B1223B209=SUB D FEDERLEI Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Cable-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Eurostyle & Right Angle & 2.74Mm | Part Number: 8-1393480-1 | Internal Number: 8-1393480-1 | Alias Number: V23529B1223B209 | TE Connectivity | TE Store |
D-Sub Standard Conn V23529B1223B209 SUB D | Rapid Electronics |
TE Connectivity V23529B1223B209 SUB D FEDERLEI D-Sub Standard Connectors V23529B1223B209 SUB D FEDERLEI | Distrelec |
D-Sub Standard Connectors V23529B1223B209 SUB D FEDERLEI | Future Electronics |
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, Da, Receptacle, 9, Metal, Solder Rohs Compliant: Yes |Amp Te Connectivity 8-1393480-1 | Newark Electronics |
SOCKET, D, R/A, 9WAY, 4-40UNC | element14 |
9 Way r/a Eurostyle D Skt, 4-40U Ins | RS |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HDP-20, 9 Contacts, DE, Solder | Avnet America |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Metal Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Body Plating | Tin |
Colour | Black |
Contact Termination | Solder |
DC Current Max | 2.2A |
Dielectric Strength VDC | 1000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Steel |
Operating Temperature Max | 125°C |
Operating Temperature Min | 55°C |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 8-1393480-1?
Additional datasheets, footprints and schematics for 8-1393480-1 are listed on our Part Details page. You can also find images and similar parts to 8-1393480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393480-1 fall under?
The 8-1393480-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393480-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393480-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Future Electronics and Newark Electronics have stock available or on a lead time for 8-1393480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393480-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1393480-1?
You can fill out our help required form which you can use to request a quote for 8-1393480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.