Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529S1102B209 |
Prices starting from US$2.95
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 9 |
Number of Rows | 2 |
Contact Current Rating (Max) | 2.2A |
Centerline (Pitch) | 2.74mm, .107in |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mounting Style | Through Hole - Press-Fit |
Mating Connector Lock | With |
Mating Connector Lock Type | 4-40 Screwlock |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Eurostyle |
Connector System | Cable-to-Board |
Row-to-Row Spacing | 2.84 mm |
Shell Size | 1 |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
V23529S1102B209=Sub D Ep 90 |Potter&brumfield Te Connectivity 1-1393482-2 | Newark Electronics |
D-Sub Standard Conn V23529S1102B209 SUB D EP 90 | Rapid Electronics |
TE Connectivity V23529S1102B209 SUB D EP 90 D-Sub Standard Connectors V23529S1102B209 SUB D EP 90 | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 9 POS 2.74mm Press Fit RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1393482-2?
Additional datasheets, footprints and schematics for 1-1393482-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393482-2 fall under?
The 1-1393482-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393482-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393482-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393482-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393482-2?
You can fill out our help required form which you can use to request a quote for 1-1393482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.