Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plastic | No |
---|---|
Insert Material | Polyamide, GV |
Shell Material | Steel |
Post Size | .025in, .64mm |
Shell Plating Material | Zinc |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 2.36mm, 1.57mm, .062in, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Glass-Filled Nylon, Glass-Filled PBT |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Method | Tube |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Shell Type | Full Metal Shell |
Connector System | Board-to-Board |
Grounding Straps | Without |
Profile | Standard |
Sealable | No |
Product Type | Connector |
Grounding Indents | Without |
Connector Style | Receptacle |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P D-SUB REC VER BOARD MOUNT | TTI Europe |
09 RCPT SP/MS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5205734-1 | Internal Number: 5205734-1 | TE Connectivity | TE Store |
09 Rcpt Sp/Ms Std |Amp Te Connectivity 5205734-1 | Newark Electronics |
Conn D Subminiature Receptacle 9 POS 1 Shell Size 2.74mm Solder ST Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5205734-1?
Additional datasheets, footprints and schematics for 5205734-1 are listed on our Part Details page. You can also find images and similar parts to 5205734-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205734-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205734-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205734-1 fall under?
The 5205734-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205734-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205734-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205734-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205734-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5205734-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205734-1 often in real-time on the comparison pages.
What if I can't find stock of 5205734-1?
You can fill out our help required form which you can use to request a quote for 5205734-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.