Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.46
|
No stock
|
Buy Now | |
TE Store
from US$4.97
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
-
|
Buy Now | |
Future Electronics
from US$4.13
|
-
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
element14
from US$3.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .05 – .15mm², 30 – 26AWG |
Comment | Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shell Size | 1 |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shielded | Yes |
09 HDE MS RCPT,26-30,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 30 – 26 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 9 Receptacle 30 – 26 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.74 Mm | Part Number: 1-745491-6 | Internal Number: 1-745491-6 | TE Connectivity | TE Store |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
HDE20 Series 9 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Crimp ST Cable Mount 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket, 9Pos, STR, HDE-20Series, IDC, 30-26AWG, FullMetalShell | TE Connectivity 1-745491-6 | RS Americas |
16M2673 | element14 |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | Farnell |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-745491-6?
Additional datasheets, footprints and schematics for 1-745491-6 are listed on our Part Details page. You can also find images and similar parts to 1-745491-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745491-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745491-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745491-6 fall under?
The 1-745491-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745491-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745491-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745491-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745491-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-745491-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745491-6 often in real-time on the comparison pages.
What if I can't find stock of 1-745491-6?
You can fill out our help required form which you can use to request a quote for 1-745491-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.