Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1033351 |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.66
|
2,816
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
2,816
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
1,349
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
1,019
in stock
|
Buy Now | |
TE Store
from US$3.59
|
644
in stock
|
Buy Now | |
Heilind Electronics
from US$2.71
|
354
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.71
|
118
in stock
|
Buy Now | |
Electro Enterprises
from US$1.90
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Female Screwlock Material | Zinc |
Female Screwlock Plating Material | Clear Chromate |
Eyelet Material | Brass |
Eyelet Plating Material | Tin over Copper Flash |
Shell Material | Steel |
Plastic | No |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Boardlock Material | Copper Alloy |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Boardlock Plating Material | Tin-Lead over Nickel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 130 |
Packaging Method | Tray |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Sealable | No |
Shell Size | 1 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector, D Sub, Plug, 9 Position | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Tray | Avnet America |
D-Sub Standard Connectors PLUG FRNT MTL SHL 9P | Rapid Electronics |
09 MSFL PLUG RA 318 (SL,FM,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 747840-6 | Internal Number: 747840-6 | Alias Number: 1033351 | TE Connectivity | TE Store |
09 MSFL PLUG RA 318 (SLFMBL) | Heilind Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
HD20 Series 9 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Plug, 9Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 747840-6 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 747840-6?
Additional datasheets, footprints and schematics for 747840-6 are listed on our Part Details page. You can also find images and similar parts to 747840-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747840-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747840-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747840-6 fall under?
The 747840-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 747840-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747840-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 747840-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747840-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 747840-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747840-6 often in real-time on the comparison pages.
What if I can't find stock of 747840-6?
You can fill out our help required form which you can use to request a quote for 747840-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.