Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.53
|
1,939
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
1,939
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
1,939
in stock
|
Buy Now | |
Farnell
from US$5.37
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
297
in stock
|
Buy Now | |
element14
from US$7.04
|
297
in stock
|
Buy Now | |
Avnet Abacus
-
|
990
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
-
|
Buy Now | |
RS Americas
from US$6.00
|
-
|
Buy Now | |
TE Store
from US$6.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Plastic | No |
Preloaded | Yes |
Number of Positions | 9 |
Performance Level | Level 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Connector Lock | With |
Boardlock Plating Material | Tin |
Panel Mount Feature | Without |
Mounting Hole Diameter | 5mm |
Mating Connector Lock Type | Threaded Insert, M3 |
PCB Mounting Style | Through Hole |
Boardlock Material | Phosphor Bronze |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 55 |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Style | Plug |
Shell Size | 1 |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Connector System | Cable-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 9P.HDP20 PLUG ASSY | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug T/H | Distrelec |
D SUB CONNECTOR, PLUG, 9POS, TH | Farnell |
D Sub Conn, Plug, De, 9Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 2-338309-2 | Newark Electronics |
D SUB CONN, PLUG, DE, 9POS, SOLDER | element14 |
D Sub Connector, Standard, Plug, AMPLIMITE HDP-20, 9 Contacts, DE, Solder | Avnet Abacus |
AMPLIMITE HDP-20 d-sub PCB plug, 9 pin | RS |
9P.HDP20 PLUG ASSY, PCB D-Sub Connectors | TE Connectivity 2-338309-2 | RS Americas |
Special Order: 9P.HDP20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Vertical & Shell Size 1 & 2.74Mm | Part Number: 2-338309-2 | Internal Number: 2-338309-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-338309-2?
Additional datasheets, footprints and schematics for 2-338309-2 are listed on our Part Details page. You can also find images and similar parts to 2-338309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-338309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-338309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-338309-2 fall under?
The 2-338309-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-338309-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-338309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-338309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-338309-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-338309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-338309-2 often in real-time on the comparison pages.
What if I can't find stock of 2-338309-2?
You can fill out our help required form which you can use to request a quote for 2-338309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.