Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
907
in stock
|
Buy Now | |
Rapid Electronics
from US$6.05
|
907
in stock
|
Buy Now | |
Chip One Stop
from US$6.53
|
907
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
907
in stock
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now | |
RS Americas
from US$9.19
|
-
|
Buy Now | |
TE Store
from US$10.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .7mm |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Color | Black |
Plastic | No |
Insert Material | Steel |
Performance Level | Level 2 |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Boardlock Plating Material | Tin |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Mating Retention Type | Threaded Insert |
Circuit Application | Signal |
Installation Height | 7.3mm |
Packaging Quantity | 55 |
Packaging Method | Tray |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector System | Cable-to-Board |
Sealable | No |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Grounded | Yes |
Connector Style | Plug |
Footprint | .406in, 10.3mm |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Grounding Indents | With |
Termination Post Length | .126in, 3.2mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 9Pol Hdp20 Plug |Amp Te Connectivity 6-338168-2 | Newark Electronics |
D-Sub Standard Connectors 9POL HDP20 PLUG | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Plug Through Hole | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
9POL HDP20 PLUG, PCB D-Sub Connectors | TE Connectivity 6-338168-2 | RS Americas |
Special Order: 9POL HDP20 PLUG Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 6-338168-2 | Internal Number: 6-338168-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-338168-2?
Additional datasheets, footprints and schematics for 6-338168-2 are listed on our Part Details page. You can also find images and similar parts to 6-338168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-338168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-338168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-338168-2 fall under?
The 6-338168-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-338168-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-338168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-338168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-338168-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-338168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-338168-2 often in real-time on the comparison pages.
What if I can't find stock of 6-338168-2?
You can fill out our help required form which you can use to request a quote for 6-338168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.