Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.00
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
199
in stock
|
Buy Now | |
TE Store
from US$6.95
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
140
in stock
|
Buy Now | |
element14
from US$8.06
|
73
in stock
|
Buy Now | |
Farnell
from US$6.28
|
73
in stock
|
Buy Now | |
RS Americas
from US$6.75
|
49
in stock
|
Buy Now | |
Avnet America
from US$5.10
|
-
|
Buy Now | |
Boersig
from US$5.00
|
-
|
Buy Now | |
Distrelec
from US$6.55
|
-
|
Buy Now | |
TTI Europe
from US$4.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Material | Nickel |
Cable Clamp Material | ABS |
Cable Exit Angle | 180 |
Number of Positions | 9 |
Cable Insulation Diameter | 4 – 13mm, .394 – .587in |
Cover Flammability Rating | UL 94V-2 |
Screw & Hole Thread Size | 4-40 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Backshell |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Grommets | With |
Slide Latch | Without |
Shell Size | 1 |
Ni Plated Plastic Backshell, 9 Way, Str Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: ABS Body Orientation: Straight Compatible With Connector Shell Size: 1 Shielded Backshell ABS Straight | Connector Backshell | Part Number: 2198617-9 | Internal Number: 2198617-9 | TE Connectivity | TE Store |
D Sub Shielded Backshell, De, Abs | Newark Electronics |
D-SUB BACK SHELL, 180DEG, DE, ABS | element14 |
Hood D-sub 9Pos StraightExit ADK Series Nickel PLD Plastic | TE Connectivity 2198617-9 | RS Americas |
9 way plated plastic backshell, 180 deg | RS |
Connector Accessories 9POS Backshell/Cable Clamp Acrylonitrile Butadiene Styrene Shell Size 1 | Avnet America |
TE Connectivity - AMP Ni Plated Plastic Backshell 9 Way Str | Distrelec |
NI PLATED PLASTIC BACKSHELL, | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2198617-9?
Additional datasheets, footprints and schematics for 2198617-9 are listed on our Part Details page. You can also find images and similar parts to 2198617-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198617-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198617-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198617-9 fall under?
The 2198617-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2198617-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198617-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198617-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198617-9 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2198617-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198617-9 often in real-time on the comparison pages.
What if I can't find stock of 2198617-9?
You can fill out our help required form which you can use to request a quote for 2198617-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.