Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Size | 1 |
Connector Style | Plug |
PLUG ASSY,9P,HDE,AP Connector & Housing Type: Plug Solid Wire Size: 22 – 20 AWG Shielded: No Connector System: Cable-to-Cable Number of Positions: 9 Plug 22 – 20 AWG Cable-to-Cable | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-745203-1 | Internal Number: 1-745203-1 | TE Connectivity | TE Store |
D Sub Connector, Plug, 9 Position | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm IDT ST Cable Mount 9 Terminal 1 Port | Avnet America |
PLUG ASSY,9P, HDE, AP, IDC D-Sub Connectors | TE Connectivity 1-745203-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-745203-1?
Additional datasheets, footprints and schematics for 1-745203-1 are listed on our Part Details page. You can also find images and similar parts to 1-745203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745203-1 fall under?
The 1-745203-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745203-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745203-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-745203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745203-1 often in real-time on the comparison pages.
What if I can't find stock of 1-745203-1?
You can fill out our help required form which you can use to request a quote for 1-745203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.