Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.77
|
No stock
|
Buy Now | |
TE Store
from US$7.01
|
1,781
in stock
|
Buy Now | |
Rapid Electronics
from US$6.92
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$6.78
|
95
in stock
|
Buy Now | |
Distrelec
from US$6.08
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$7.10
|
42
in stock
|
Buy Now | |
element14
from US$7.31
|
42
in stock
|
Buy Now | |
Farnell
from US$5.58
|
42
in stock
|
Buy Now | |
Future Electronics
from US$5.48
|
-
|
Buy Now | |
Avnet America
from US$4.84
|
-
|
Buy Now | |
RS Americas
from US$4.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | Yes |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 130 |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Shell Type | All Plastic |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 RCPT 9P RA 318 Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745131-1 | Internal Number: 5745131-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09S RA318 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Receptacle, 9 Rohs Compliant: Yes |Amp Te Connectivity 5745131-1 | Newark Electronics |
D SUB CONNECTOR, RECEPTACLE, 9POS | element14 |
HD20 Series 9 Position Right Angle Socket Plastic Shell Board Mount D-Sub | Future Electronics |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20, 9 Contacts, DE, Solder | Avnet America |
AMPLIMITE HD-20 Series,9Way Right Angle Mount PCB D-sub Conn Socket,2.74mm Pitch | TE Connectivity 5745131-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Nylon (Polyamide) Glass Filled PET (Polyester) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745131-1?
Additional datasheets, footprints and schematics for 5745131-1 are listed on our Part Details page. You can also find images and similar parts to 5745131-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745131-1 fall under?
The 5745131-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745131-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745131-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745131-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745131-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5745131-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745131-1 often in real-time on the comparison pages.
What if I can't find stock of 5745131-1?
You can fill out our help required form which you can use to request a quote for 5745131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.