Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
No stock
|
Buy Now | |
TE Store
from US$4.74
|
1,161
in stock
|
Buy Now | |
RS Americas
from US$3.38
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
-
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now | |
Farnell
from US$4.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | All Plastic |
Connector Style | Receptacle |
Profile | Standard |
Connector System | Board-to-Board |
Product Type | Connector |
Sealable | No |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Indents | Without |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 RCPT 9P VERT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5207826-3 | Internal Number: 5207826-3 | TE Connectivity | TE Store |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 28-24AWG, All PlasticShell | TE Connectivity 5207826-3 | RS Americas |
ER - Receptacle, D-Subminiatur | RS |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
HD20 Series 9 Position Straight Plastic PCB Through Hole Receptacle Connector | Future Electronics |
D Sub Connector, Receptacle, 9 Contacts, DE, Solder | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5207826-3?
Additional datasheets, footprints and schematics for 5207826-3 are listed on our Part Details page. You can also find images and similar parts to 5207826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207826-3 fall under?
The 5207826-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5207826-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207826-3 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 5207826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207826-3 often in real-time on the comparison pages.
What if I can't find stock of 5207826-3?
You can fill out our help required form which you can use to request a quote for 5207826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.