207841-3 D-Shaped Connectors by TE Connectivity

09 RCPT SP/AP INSRT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.53

Distributor Stock
Logo for Newark
Newark
from US$4.97
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.53
-
Buy Now

Specifications

Plastic Yes
Post Size .66mm, .026in
Number of Positions 9
Preloaded Yes
Number of Rows 2
PCB Mount Orientation Vertical
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold Flash
Contact Shape & Form Round
PCB Thickness (Recommended) 2.36mm, .062 – .093in
Centerline (Pitch) .108in, 2.74mm
Housing Material Polyester
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476
Approved Standards UL E28476
Mounting Hole Diameter .12in, 3.05mm
PCB Mounting Style Through Hole
PCB Mount Retention With
Threaded Insert Material Brass
Mating Connector Lock Type Threaded Insert, 4-40 UNC
PCB Mount Retention Type Mounting Hole
Panel Mount Feature Without
Mating Connector Lock With
Connector Mounting Type Board Mount
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tube
Packaging Quantity 17
Grounded No
Grounding Straps Without
Row-to-Row Spacing 2.84 mm, .112 in
Shielded No
Shell Type All Plastic
Connector Style Receptacle
Profile Standard
Connector System Board-to-Board
Product Type Connector
Grounding Indents Without
Sealable No
Shell Size 1
Connector & Contact Terminates To Printed Circuit Board
Termination Post Length .125in, 3.18mm
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

D Sub Connector, Standard, 9Pos, Rcpt | Newark Electronics
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 207841-3?

Additional datasheets, footprints and schematics for 207841-3 are listed on our Part Details page. You can also find images and similar parts to 207841-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 207841-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207841-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 207841-3 fall under?

The 207841-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 207841-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 207841-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 207841-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 207841-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 207841-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 207841-3 often in real-time on the comparison pages.

What if I can't find stock of 207841-3?

You can fill out our help required form which you can use to request a quote for 207841-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay