Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Zinc |
---|---|
Post Size | .66mm, .026in |
Plastic | Yes |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 9 |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Nylon GF, Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 140 |
Packaging Method | Package |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | All Plastic |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 RCPT 9P RA 590 Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5747459-1 | Internal Number: 5747459-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, Receptacle, 9 Position | Newark Electronics |
D Sub Connector, DB9, Standard, Receptacle, AMPLIMITE HD-20 Series, 9 Contacts, DE, Solder | Avnet America |
HD-20 RCPT 9P RA 590, PCB D-Sub Connectors | TE Connectivity 5747459-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5747459-1?
Additional datasheets, footprints and schematics for 5747459-1 are listed on our Part Details page. You can also find images and similar parts to 5747459-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747459-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747459-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747459-1 fall under?
The 5747459-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747459-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747459-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747459-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747459-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5747459-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747459-1 often in real-time on the comparison pages.
What if I can't find stock of 5747459-1?
You can fill out our help required form which you can use to request a quote for 5747459-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.