Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A6000G115 |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.90
|
58
in stock
|
Buy Now | |
Boersig
from US$2.82
|
9,199
in stock
|
Buy Now | |
Rapid Electronics
from US$6.58
|
1,087
in stock
|
Buy Now | |
TTI Europe
from US$3.89
|
475
in stock
|
Buy Now | |
TE Store
from US$7.10
|
126
in stock
|
Buy Now | |
element14
from US$6.30
|
26
in stock
|
Buy Now | |
Farnell
from US$6.58
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$6.35
|
-
|
Buy Now | |
Avnet America
from US$5.16
|
-
|
Buy Now | |
RS Americas
from US$4.34
|
-
|
Buy Now | |
Avnet Asia
from US$4.16
|
-
|
Buy Now | |
Distrelec
from US$7.20
|
-
|
Buy Now | |
Sager
from US$4.13
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic with Shielding Plates |
---|---|
Color | Gray |
Shield Plating Material | Nickel over Copper |
Cable Exit Angle | 37.5 |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 15 |
Cable Insulation Diameter | 5 – 9mm, .197 – .355in |
Screw & Hole Thread Size | 14702 |
Comment | Knurled screws, cable bushing (grommet) and contact tube must be ordered separately. |
Packaging Quantity | 25 |
Packaging Method | Tray, Box & Tray |
Accessory Type | Backshell |
Slide Latch | Without |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Backshell/Cable Clamp |
Grommets | Without |
Shell Size | 2 |
TE 1393738-2 Amplimite D-sub Housing Shielded Nickel 15P Grey | Rapid Electronics |
15P DSUB SHELL | TTI Europe |
V42254A6000G115=SUB D GEHAEUSE Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Gray Compatible With Connector Shell Size: 2 Shielded: Yes Cable Clamp Kit Thermoplastic Gray 2 | Connector Strain Relief | Part Number: 1393738-2 | Internal Number: 1393738-2 | Alias Number: V42254A6000G115 | TE Connectivity | TE Store |
D-Sub Cable Housing Shielded 15 way | RS |
BACKSHELL, CABLE CLAMP, 15WAY | element14 |
Connector Accessories Backshell/Cable Clamp Metal Plated Thermoplastic 15 POS Gray | Avnet Abacus |
D-Sub Cable Housing Shielded 15 way | TE Connectivity 1393738-2 | RS Americas |
TE Connectivity D-Sub plastic hood Poles 15 | Distrelec |
TE Connectivity | Sager |
D Sub Backshell, Cable Clamp, Da, 37.5 , Thermoplastic Body Rohs Compliant: Yes |Te Connectivity 1393738-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1393738-2?
Additional datasheets, footprints and schematics for 1393738-2 are listed on our Part Details page. You can also find images and similar parts to 1393738-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393738-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393738-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393738-2 fall under?
The 1393738-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1393738-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393738-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393738-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393738-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, TE Store and RS have stock available or on a lead time for 1393738-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393738-2 often in real-time on the comparison pages.
What if I can't find stock of 1393738-2?
You can fill out our help required form which you can use to request a quote for 1393738-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.