Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.24
|
No stock
|
Buy Now | |
TE Store
from US$8.71
|
872
in stock
|
Buy Now | |
Rapid Electronics
from US$8.36
|
119
in stock
|
Buy Now | |
Distrelec
from US$7.71
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
-
|
Buy Now | |
Avnet America
from US$6.06
|
-
|
Buy Now | |
RS Americas
from US$8.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Eyelet Plating Material | Tin |
---|---|
Plastic | Yes |
Eyelet Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2.7A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
Boardlock Plating Material | Tin |
Threaded Insert Plating Material | Clear Chromate |
Boardlock Material | Copper Alloy |
Threaded Insert Material | Zinc |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Inserts |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 140 |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Footprint | 14.99mm, .59in |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Product Type | Connector |
Connector System | Board-to-Board |
Grounding Straps | Without |
Connector Style | Receptacle |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP III RCPT 9P RA 590 THD INS/BDLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5748907-2 | Internal Number: 5748907-2 | TE Connectivity | TE Store |
D-Sub Standard Conn AMP III RCPT 9P RA 590 THD | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DE-9 Receptacle Through Hole | Distrelec |
Amp Iii Rcpt 9P Ra 590 Thd Ins/Bdlk |Amp Te Connectivity 5748907-2 | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.76mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
AMP III RCPT 9P RA 590 THD INS/BDLK, PCB D-Sub Connectors | TE Connectivity 5748907-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5748907-2?
Additional datasheets, footprints and schematics for 5748907-2 are listed on our Part Details page. You can also find images and similar parts to 5748907-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748907-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748907-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748907-2 fall under?
The 5748907-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748907-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748907-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748907-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748907-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5748907-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748907-2 often in real-time on the comparison pages.
What if I can't find stock of 5748907-2?
You can fill out our help required form which you can use to request a quote for 5748907-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.