Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.08
|
348
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
348
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$3.98
|
348
in stock
|
Buy Now | |
Farnell
from US$4.45
|
289
in stock
|
Buy Now | |
TE Store
from US$4.80
|
56
in stock
|
Buy Now | |
RS Americas
from US$3.48
|
-
|
Buy Now |
Insert Material | Brass |
---|---|
Post Size | .66mm, .026in |
Plastic | Yes |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Brass |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Sealable | No |
Shell Size | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Product Type | Connector |
Connector System | Board-to-Board |
Profile | Standard |
Grounding Straps | Without |
Grounding Indents | Without |
Shell Type | All Plastic |
Connector Style | Receptacle |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20 Series, 9 Contacts, DE, Solder | Avnet America |
D-Sub Standard Connectors Dsub E09S V/Mnt |Amp Te Connectivity 5207841-3 | Newark Electronics |
D-Sub Standard Connectors DSUB E09S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DE-9 Receptacle T/H | Distrelec |
D SUB CONN, 9POS RCPT, DE, SOLDER | Farnell |
HD-20 RCPT 9P VERT THD INS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5207841-3 | Internal Number: 5207841-3 | TE Connectivity | TE Store |
Connectors, D-Sub, Standard, DSUB E09S V/MNT | TE Connectivity 5207841-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5207841-3?
Additional datasheets, footprints and schematics for 5207841-3 are listed on our Part Details page. You can also find images and similar parts to 5207841-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207841-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207841-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207841-3 fall under?
The 5207841-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5207841-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207841-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207841-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207841-3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5207841-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207841-3 often in real-time on the comparison pages.
What if I can't find stock of 5207841-3?
You can fill out our help required form which you can use to request a quote for 5207841-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.