Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 27.0271 |
Prices starting from US$4.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$6.26 |
657
|
Buy Now | |
Newark Electronics | US$7.76 |
657
|
Buy Now | |
Rapid Electronics | US$4.51 |
657
|
Buy Now | |
Chip One Stop | US$4.72 |
657
|
Buy Now | |
Farnell | US$6.02 |
527
|
Buy Now | |
TE Store | US$5.74 |
494
|
Buy Now | |
Avnet America | US$4.13 |
-
|
Buy Now | |
RS Americas | US$4.35 |
-
|
Buy Now | |
Boersig | US$4.66 |
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Female Screwlock Plating Material | Nickel over Copper Flash |
Female Screwlock Material | Brass |
Plastic | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.58 – 2.36mm, .062 – .093in |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 9P Socket 1071 |Amp Te Connectivity 745076-3 | Newark Electronics |
D-Sub Standard Connectors HD-20 9P SOCKET 1071 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle T/H | Distrelec |
D SUB CONNECTORS | Farnell |
09 RCPT SP/AP SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 745076-3 | Internal Number: 745076-3 | Alias Number: 27.0271 | TE Connectivity | TE Store |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 745076-3 | RS Americas |
Where can I find additional details, specifications and documents for a 745076-3?
Additional datasheets, footprints and schematics for 745076-3 are listed on our Part Details page. You can also find images and similar parts to 745076-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745076-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745076-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745076-3 fall under?
The 745076-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745076-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745076-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 745076-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745076-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745076-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745076-3 often in real-time on the comparison pages.
What if I can't find stock of 745076-3?
You can fill out our help required form which you can use to request a quote for 745076-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.