Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .026in, .66mm |
---|---|
Plastic | Yes |
Insert Material | Zinc |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 9 |
PCB Mount Orientation | Right Angle |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2A, 3.1A, 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock Type | Mounting Holes |
Mounting Hole Diameter | .12in |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 130 |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Footprint | 8.08mm, .318in |
Shell Type | All Plastic |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 9Pos, Rcpt | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 745131-1?
Additional datasheets, footprints and schematics for 745131-1 are listed on our Part Details page. You can also find images and similar parts to 745131-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745131-1 fall under?
The 745131-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745131-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745131-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 745131-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745131-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 745131-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745131-1 often in real-time on the comparison pages.
What if I can't find stock of 745131-1?
You can fill out our help required form which you can use to request a quote for 745131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.