Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A1115B209 |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
275
in stock
|
Buy Now | |
Boersig
from US$1.81
|
1,640
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
1,620
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
1,109
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
1,020
in stock
|
Buy Now | |
element14
from US$3.52
|
1,020
in stock
|
Buy Now | |
Farnell
from US$2.65
|
1,020
in stock
|
Buy Now | |
TE Store
from US$3.66
|
491
in stock
|
Buy Now | |
Avnet Abacus
-
|
140
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now |
Color | Gray |
---|---|
Shell Plating Material | Tin over Nickel |
Shell Material | Steel |
Preloaded | Yes |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .08µm |
Contact Base Material | Phosphor Bronze |
Contact Size | 20 |
Centerline (Pitch) | 12.93mm, .51in |
Housing Material | Thermoplastic |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Mounting Holes |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Sealable | No |
Grounding Indents | Without |
Shielded | Yes |
Shell Type | Front Metal Shell |
Product Type | Connector |
Shell Size | 1 |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Standard Connectors V42254A1115B209 | Rapid Electronics |
TE Connectivity D-sub socket, Socket, DE-9, Solder Cup | Distrelec |
09P SUBD FMALE SOLDER CUP TIN | TTI Europe |
D Sub Connector, Rcpt, 9Pos, Solder | Newark Electronics |
D SUB CONNECTOR, RCPT, 9POS, SOLDER | element14 |
V42254A1115B209=SUB D FEDERLEI Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Board 9 Size 20 | Solder D-Sub Connector | Part Number: 3-1393483-8 | Internal Number: 3-1393483-8 | Alias Number: V42254A1115B209 | TE Connectivity | TE Store |
AMPLIMITE HD-20 d-sub cable socket,9 way | RS |
D Sub Connector, Standard, Receptacle, AMPLIMITE, 9 Contacts, DE, Solder | Avnet Abacus |
AMPLIMITE HD-20 d-sub cable socket,9 way | TE Connectivity 3-1393483-8 | RS Americas |
D-Sub Standard Connectors 9P FEMALE | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
No. of Mating Cycles | 250 |
Where can I find additional details, specifications and documents for a 3-1393483-8?
Additional datasheets, footprints and schematics for 3-1393483-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393483-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393483-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393483-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393483-8 fall under?
The 3-1393483-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393483-8 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393483-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393483-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393483-8 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 3-1393483-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393483-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393483-8?
You can fill out our help required form which you can use to request a quote for 3-1393483-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.